1.2 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
1.2 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
1.2 MOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
RES 1.2M OHM 5% 1/20W 0201
RES SMD 1.2M OHM 5% 1/20W 0201
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YAG2869TR-ND | RC0201JR-071M2L | 898-RC0201JR-071M2L |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | RES SMD 1.2M OHM 5% 1/20W 0201 |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) | Surface Mount Technology (SMT / SMD); SURFACE MOUNT |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |