130 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
130 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
130 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
RES 130 OHM 5% 1/20W 0201 Product overview: RC0201JR-07130RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 130 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-07130RL can be used for catalog matching and distributor lookup.
RES 130ohm 1/20W 5% 0201 SMD
RES 130 OHM 5% 1/20W 0201
RES 130 OHM 5% 1/20W 0201
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | YAG2354TR-ND | 52-RC0201JR-07130RL | RC0201JR-07130RL | RC0201JR-07130RL | RC0201JR-07130RL |
| Product Name | Chip Resistor - Surface Mount | 130 OHM 20W Resistor | RES 130 OHM 1/20W 5% 0201 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | 0201 (0603 Metric) | Surface Mount Technology (SMT / SMD); 0201 | 0201; 0603; 0201 (0603 Metric) | |
| Resistance Range | 130 ohms | 130 ohms | 130 ohms | 130 ohms | 130 ohms |