Yageo USA Connectors, Interconnects - Banana and Tip Connectors - Binding Posts RC0201FR-07768RL

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Banana and Tip Connectors - Binding Posts Part Status: Obsolete Tolerance: ±20% Resistance: 22(ohm) Power (Watts): 30 W Composition: Wirewound Features: Bridge Rectifier Single Phase Standard 200 V Surface Mount DB-S Operating Temperature: -40°C ~ 85°C Temperature Coefficient: Y6P Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Banana and Tip Connectors - Binding Posts Part Status: Obsolete Tolerance: ±20% Resistance: 22(ohm) Power (Watts): 30 W Composition: Wirewound Features: Bridge Rectifier Single Phase Standard 200 V Surface Mount DB-S Operating Temperature: -40°C ~ 85°C Temperature Coefficient: Y6P Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Banana and Tip Connectors - Binding Posts -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Manufacturer: AMIS Category: Connectors, Interconnects - Banana and Tip Connectors - Binding Posts Part Status: Obsolete Tolerance: ±20% Resistance: 22(ohm) Power (Watts): 30 W Composition: Wirewound Features: Bridge Rectifier Single Phase Standard 200 V Surface Mount DB-S Operating Temperature: -40°C ~ 85°C Temperature Coefficient: Y6P Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Part Status: Obsolete
Tolerance: ±20%
Resistance: 22(ohm)
Power (Watts): 30 W
Composition: Wirewound
Features: Bridge Rectifier Single Phase Standard 200 V Surface Mount DB-S
Operating Temperature: -40°C ~ 85°C
Temperature Coefficient: Y6P
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details