Yageo USA General Purpose Chip Resistors RC0201FR-07715RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-07715RL - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-07715RL
General Purpose Chip Resistors RC0201FR-07715RL
General Features

General Features

Supplier's Site
SMD 0.05W 715ohm 25V Resistor - 52-RC0201FR-07715RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 715ohm 25V Resistor
52-RC0201FR-07715RL
SMD 0.05W 715ohm 25V Resistor 52-RC0201FR-07715RL
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 715ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-07715RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 715ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 715ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-07715RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 715ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-07715RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 715ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 715ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-07715RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG2786TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2786TR-ND
Chip Resistor - Surface Mount YAG2786TR-ND
715 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

715 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2786DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2786DKR-ND
Chip Resistor - Surface Mount YAG2786DKR-ND
715 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

715 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2786CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2786CT-ND
Chip Resistor - Surface Mount YAG2786CT-ND
715 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

715 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 715 OHM 1% 1/20W 0201 - 898-RC0201FR-07715RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 715 OHM 1% 1/20W 0201
898-RC0201FR-07715RL
RES SMD 715 OHM 1% 1/20W 0201 898-RC0201FR-07715RL
RES SMD 715 OHM 1% 1/20W 0201

RES SMD 715 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC0201FR-07715RL 52-RC0201FR-07715RL YAG2786TR-ND 898-RC0201FR-07715RL
Product Name General Purpose Chip Resistors SMD 0.05W 715ohm 25V Resistor Chip Resistor - Surface Mount RES SMD 715 OHM 1% 1/20W 0201
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 715 ohms 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details