Yageo USA Chip Resistor - Surface Mount RC0201FR-0768RL

Description
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2773CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2773CT-ND
Chip Resistor - Surface Mount YAG2773CT-ND
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2773TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2773TR-ND
Chip Resistor - Surface Mount YAG2773TR-ND
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2773DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2773DKR-ND
Chip Resistor - Surface Mount YAG2773DKR-ND
68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

68 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 68 OHM 1% - RC0201FR-0768RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 68 OHM 1%
RC0201FR-0768RL
Thick Film Resistors - SMD 68 OHM 1% RC0201FR-0768RL
Thick Film Resistors - SMD 68ohm 1%

Thick Film Resistors - SMD 68ohm 1%

Supplier's Site
Res, 68R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo - 46AK5106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo
46AK5106
Res, 68R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo 46AK5106
RES, 68R, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 68R, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site
Res, 68R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK1141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK1141
Res, 68R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK1141
RES, 68R, 1%, 0.05W, THICK FILM, 0201; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 68R, 1%, 0.05W, THICK FILM, 0201; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0201FR-0768RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-0768RL
Chip Resistor - Surface Mount RC0201FR-0768RL
RES 68 OHM 1% 1/20W 0201

RES 68 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG2773CT-ND RC0201FR-0768RL 46AK5106 49AK1141 RC0201FR-0768RL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 68 OHM 1% Res, 68R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo Res, 68R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201 0201; 0201 [0603 Metric]
Resistance Range 68 ohms 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details