62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
62 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
RES 62K OHM 1% 1/20W 0201
RES, 62K, 1%, 0.05W, THICK FILM, 0201; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | YAG2754CT-ND | RC0201FR-0762KL | 49AK1137 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 62K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0201 [0603 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |