Yageo USA Chip Resistor - Surface Mount RC0201FR-07536KL

Description
536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2720DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2720DKR-ND
Chip Resistor - Surface Mount YAG2720DKR-ND
536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2720CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2720CT-ND
Chip Resistor - Surface Mount YAG2720CT-ND
536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2720TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2720TR-ND
Chip Resistor - Surface Mount YAG2720TR-ND
536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

536 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0201FR-07536KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0201FR-07536KL
Resistors - Chip Resistor - Surface Mount RC0201FR-07536KL
RES 536K OHM 1% 1/20W 0201

RES 536K OHM 1% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - RC0201FR-07536KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-07536KL
Chip Resistor - Surface Mount RC0201FR-07536KL
RES 536K OHM 1% 1/20W 0201

RES 536K OHM 1% 1/20W 0201

Supplier's Site Datasheet
RES SMD 536K OHM 1% 1/20W 0201 - 898-RC0201FR-07536KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 536K OHM 1% 1/20W 0201
898-RC0201FR-07536KL
RES SMD 536K OHM 1% 1/20W 0201 898-RC0201FR-07536KL
RES SMD 536K OHM 1% 1/20W 0201

RES SMD 536K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number YAG2720DKR-ND RC0201FR-07536KL RC0201FR-07536KL 898-RC0201FR-07536KL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 536K OHM 1% 1/20W 0201
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details