Yageo USA SMD 0.05W 4300ohm 25V Resistor RC0201FR-074K3L

Description
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 4300ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-074K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 4300ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 4300ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-074K3L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 4300ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-074K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 4300ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 4300ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-074K3L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.05W 4300ohm 25V Resistor - 52-RC0201FR-074K3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 4300ohm 25V Resistor
52-RC0201FR-074K3L
SMD 0.05W 4300ohm 25V Resistor 52-RC0201FR-074K3L
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 4300ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-074K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 4300ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 4300ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-074K3L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 4300ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-074K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 4300ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 4300ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-074K3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG2706CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2706CT-ND
Chip Resistor - Surface Mount YAG2706CT-ND
4.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

4.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2706TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2706TR-ND
Chip Resistor - Surface Mount YAG2706TR-ND
4.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

4.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2706DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2706DKR-ND
Chip Resistor - Surface Mount YAG2706DKR-ND
4.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

4.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 4K3, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo - 46AK5091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K3, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo
46AK5091
Res, 4K3, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo 46AK5091
RES, 4K3, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 4K3, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site
RES SMD 4.3K OHM 1% 1/20W 0201 - 898-RC0201FR-074K3L - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.3K OHM 1% 1/20W 0201
898-RC0201FR-074K3L
RES SMD 4.3K OHM 1% 1/20W 0201 898-RC0201FR-074K3L
RES SMD 4.3K OHM 1% 1/20W 0201

RES SMD 4.3K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RC0201FR-074K3L YAG2706CT-ND YAG2706DKR-ND 46AK5091 898-RC0201FR-074K3L
Product Name SMD 0.05W 4300ohm 25V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4K3, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo RES SMD 4.3K OHM 1% 1/20W 0201
Resistance Range 4300 ohms 4300 ohms 4300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details