Yageo USA 47 OHM 20W Resistor RC0201FR-0747RL

Description
RES 47 OHM 1% 1/20W 0201 Product overview: RC0201FR-0747RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0747RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 47 OHM 1% 1/20W 0201 Product overview: RC0201FR-0747RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0747RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47 OHM 20W Resistor - 52-RC0201FR-0747RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM 20W Resistor
52-RC0201FR-0747RL
47 OHM 20W Resistor 52-RC0201FR-0747RL
RES 47 OHM 1% 1/20W 0201 Product overview: RC0201FR-0747RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0747RL can be used for catalog matching and distributor lookup.

RES 47 OHM 1% 1/20W 0201 Product overview: RC0201FR-0747RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0747RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 47 OHM 1% - RC0201FR-0747RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 47 OHM 1%
RC0201FR-0747RL
YageoThick Film Resistors - SMD 47 OHM 1% RC0201FR-0747RL
YageoThick Film Resistors - SMD 47ohm 1%

YageoThick Film Resistors - SMD 47ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - YAG2694DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2694DKR-ND
Chip Resistor - Surface Mount YAG2694DKR-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2694CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2694CT-ND
Chip Resistor - Surface Mount YAG2694CT-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2694TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2694TR-ND
Chip Resistor - Surface Mount YAG2694TR-ND
47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1987615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987615
Surface Mount Resistors 1987615
Yageo RC0201FR-0747RL

Yageo RC0201FR-0747RL

Supplier's Site
Surface Mount Resistors - 1987616P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987616P
Surface Mount Resistors 1987616P
Yageo RC0201FR-0747RL

Yageo RC0201FR-0747RL

Supplier's Site
Surface Mount Resistors - 1987616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987616
Surface Mount Resistors 1987616
Yageo RC0201FR-0747RL

Yageo RC0201FR-0747RL

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0201FR-0747RL
891307-RC0201FR-0747RL
Chip Resistor - Surface Mount - RC0201FR-0747RL 891307-RC0201FR-0747RL
Manufacturer: Yageo Win Source Part Number: 891307-RC0201FR-0747 RL Series: RC_L Operating Temperature Range: -55°C ~ 125°C Features: 47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232280674709L, YAG2694DKR, YAG2694CT, YAG2694TR, 9C02017A47R0FEPF3

Manufacturer: Yageo
Win Source Part Number: 891307-RC0201FR-0747RL
Series: RC_L
Operating Temperature Range: -55°C ~ 125°C
Features: 47 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232280674709L, YAG2694DKR, YAG2694CT, YAG2694TR, 9C02017A47R0FEPF3

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0201FR-0747RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-0747RL
Chip Resistor - Surface Mount RC0201FR-0747RL
RES 47 OHM 1% 1/20W 0201

RES 47 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 47R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK1107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK1107
Res, 47R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK1107
RES, 47R, 1%, 0.05W, THICK FILM, 0201; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 47R, 1%, 0.05W, THICK FILM, 0201; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 47R, 1%, 0.05W, 0201, Thick Film Yageo - 51AK9251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.05W, 0201, Thick Film Yageo
51AK9251
Res, 47R, 1%, 0.05W, 0201, Thick Film Yageo 51AK9251
RES, 47R, 1%, 0.05W, 0201, THICK FILM

RES, 47R, 1%, 0.05W, 0201, THICK FILM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RC0201FR-0747RL RC0201FR-0747RL YAG2694DKR-ND 1987615 1987616P 891307-RC0201FR-0747RL RC0201FR-0747RL 49AK1107 51AK9251
Product Name 47 OHM 20W Resistor YageoThick Film Resistors - SMD 47 OHM 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - RC0201FR-0747RL Chip Resistor - Surface Mount Res, 47R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Res, 47R, 1%, 0.05W, 0201, Thick Film Yageo
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 (0603 Metric) Surface Mount Technology (SMT / SMD) 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) Surface Mount Technology (SMT / SMD); 0201; 0201 0201; 0201 [0603 Metric] 0201
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details