Yageo USA Surface Mount Resistors RC0201FR-0747KL

Description
Yageo RC0201FR-0747KL
Request a Quote Datasheet
Description
Yageo RC0201FR-0747KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1987614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987614P
Surface Mount Resistors 1987614P
Yageo RC0201FR-0747KL

Yageo RC0201FR-0747KL

Supplier's Site
Surface Mount Resistors - 1987613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987613
Surface Mount Resistors 1987613
Yageo RC0201FR-0747KL

Yageo RC0201FR-0747KL

Supplier's Site
Surface Mount Resistors - 1987614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987614
Surface Mount Resistors 1987614
Yageo RC0201FR-0747KL

Yageo RC0201FR-0747KL

Supplier's Site
RES 47K OHM 1/20W 1% 0201 SMD - RC0201FR-0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1/20W 1% 0201 SMD
RC0201FR-0747KL
RES 47K OHM 1/20W 1% 0201 SMD RC0201FR-0747KL
RES 47Kohm 1/20W 1% 0201 SMD

RES 47Kohm 1/20W 1% 0201 SMD

Supplier's Site
SMD 0.05W 47000ohm 25V Resistor - 52-RC0201FR-0747KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 47000ohm 25V Resistor
52-RC0201FR-0747KL
SMD 0.05W 47000ohm 25V Resistor 52-RC0201FR-0747KL
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 47000ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-0747KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 47000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 47000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0747KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 47000ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-0747KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 47000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 47000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0747KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-47KMCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47KMCT-ND
Chip Resistor - Surface Mount 311-47KMCT-ND
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-47KMDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47KMDKR-ND
Chip Resistor - Surface Mount 311-47KMDKR-ND
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-47KMTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-47KMTR-ND
Chip Resistor - Surface Mount 311-47KMTR-ND
47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326888-RC0201FR-0747KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326888-RC0201FR-0747KL
Resistors - Chip Resistor - Surface Mount 1326888-RC0201FR-0747KL
Manufacturer: Yageo Win Source Part Number: 1326888-RC0201FR-074 7KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 47 kOhms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-47KMCT,311-47KMD KR,RC0201FR-0747KL-N D,232280674703L,9C02 017A4702FEPF3,311-47 KMTR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326888-RC0201FR-0747KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 kOhms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-47KMCT,311-47KMDKR,RC0201FR-0747KL-ND,232280674703L,9C02017A4702FEPF3,311-47KMTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0201FR-0747KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-0747KL
Chip Resistor - Surface Mount RC0201FR-0747KL
RES 47K OHM 1% 1/20W 0201

RES 47K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Rc Series, 47 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo - 25T1363 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 47 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo
25T1363
Surface Mount Chip Resistor, Thick Film, Rc Series, 47 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo 25T1363
Surface Mount Chip Resistor, Thick Film, RC Series, 47 kohm, 50 mW, 1%, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 47 kohm, 50 mW, 1%, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 47K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK1106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK1106
Res, 47K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK1106
RES, 47K, 1%, 0.05W, THICK FILM, 0201; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 47K, 1%, 0.05W, THICK FILM, 0201; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1987614P 1987613 RC0201FR-0747KL 52-RC0201FR-0747KL 311-47KMCT-ND 1326888-RC0201FR-0747KL RC0201FR-0747KL 25T1363 49AK1106
Product Name Surface Mount Resistors Surface Mount Resistors RES 47K OHM 1/20W 1% 0201 SMD SMD 0.05W 47000ohm 25V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Rc Series, 47 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo Res, 47K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603 0201; 0201 [0603 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Power Rating 0.0500 watts 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573230 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details