Yageo USA Resistors - Chip Resistor - Surface Mount RC0201FR-07470RL

Description
Manufacturer: Yageo Win Source Part Number: 1326938-RC0201FR-074 70RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C02017A4700FEPF3,YA G2689CT,YAG2689TR,23 2280674701L,YAG2689D KR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1326938-RC0201FR-074 70RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C02017A4700FEPF3,YA G2689CT,YAG2689TR,23 2280674701L,YAG2689D KR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326938-RC0201FR-07470RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326938-RC0201FR-07470RL
Resistors - Chip Resistor - Surface Mount 1326938-RC0201FR-07470RL
Manufacturer: Yageo Win Source Part Number: 1326938-RC0201FR-074 70RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C02017A4700FEPF3,YA G2689CT,YAG2689TR,23 2280674701L,YAG2689D KR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326938-RC0201FR-07470RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 9C02017A4700FEPF3,YAG2689CT,YAG2689TR,232280674701L,YAG2689DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
470 OHM 20W Resistor - 52-RC0201FR-07470RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM 20W Resistor
52-RC0201FR-07470RL
470 OHM 20W Resistor 52-RC0201FR-07470RL
RES 470 OHM 1% 1/20W 0201 Product overview: RC0201FR-07470RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-07470RL can be used for catalog matching and distributor lookup.

RES 470 OHM 1% 1/20W 0201 Product overview: RC0201FR-07470RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-07470RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 470 OHM 1% - RC0201FR-07470RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 470 OHM 1%
RC0201FR-07470RL
Thick Film Resistors - SMD 470 OHM 1% RC0201FR-07470RL
Thick Film Resistors - SMD 470ohm 1%

Thick Film Resistors - SMD 470ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - YAG2689TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2689TR-ND
Chip Resistor - Surface Mount YAG2689TR-ND
470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2689DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2689DKR-ND
Chip Resistor - Surface Mount YAG2689DKR-ND
470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2689CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2689CT-ND
Chip Resistor - Surface Mount YAG2689CT-ND
470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

470 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1987612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987612
Surface Mount Resistors 1987612
Yageo RC0201FR-07470RL

Yageo RC0201FR-07470RL

Supplier's Site
Surface Mount Resistors - 1987612P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987612P
Surface Mount Resistors 1987612P
Yageo RC0201FR-07470RL

Yageo RC0201FR-07470RL

Supplier's Site
Surface Mount Resistors - 1987610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987610
Surface Mount Resistors 1987610
Yageo RC0201FR-07470RL

Yageo RC0201FR-07470RL

Supplier's Site
Res, 470R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Yageo - 12AC2033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Yageo
12AC2033
Res, 470R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Yageo 12AC2033
RES, 470R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:470ohm; Product Range:RC Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:470ohm; Product Range:RC Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Rc Series, 470 Ohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo - 25T1366 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 470 Ohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo
25T1366
Surface Mount Chip Resistor, Thick Film, Rc Series, 470 Ohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo 25T1366
Surface Mount Chip Resistor, Thick Film, RC Series, 470 ohm, 50 mW, 1%, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 470 ohm, 50 mW, 1%, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK1109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK1109
Res, 470R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK1109
RES, 470R, 1%, 0.05W, THICK FILM, 0201; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 470R, 1%, 0.05W, THICK FILM, 0201; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0201FR-07470RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-07470RL
Chip Resistor - Surface Mount RC0201FR-07470RL
RES 470 OHM 1% 1/20W 0201

RES 470 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1326938-RC0201FR-07470RL 52-RC0201FR-07470RL RC0201FR-07470RL YAG2689TR-ND 1987612 1987612P 12AC2033 25T1366 49AK1109 RC0201FR-07470RL
Product Name Resistors - Chip Resistor - Surface Mount 470 OHM 20W Resistor Thick Film Resistors - SMD 470 OHM 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 470R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Yageo Surface Mount Chip Resistor, Thick Film, Rc Series, 470 Ohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo Res, 470R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers