Yageo USA Chip Resistor - Surface Mount RC0201FR-07430RL

Description
430 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
430 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2669DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2669DKR-ND
Chip Resistor - Surface Mount YAG2669DKR-ND
430 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

430 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2669TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2669TR-ND
Chip Resistor - Surface Mount YAG2669TR-ND
430 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

430 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2669CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2669CT-ND
Chip Resistor - Surface Mount YAG2669CT-ND
430 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

430 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0201FR-07430RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-07430RL
Chip Resistor - Surface Mount RC0201FR-07430RL
RES 430 OHM 1% 1/20W 0201

RES 430 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC0201FR-07430RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0201FR-07430RL
Resistors - Chip Resistor - Surface Mount RC0201FR-07430RL
RES 430 OHM 1% 1/20W 0201

RES 430 OHM 1% 1/20W 0201

Supplier's Site
Res, 430R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo - 82AH7809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo
82AH7809
Res, 430R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo 82AH7809
RES, 430R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 430R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number YAG2669DKR-ND RC0201FR-07430RL RC0201FR-07430RL 82AH7809
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 430R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201
Resistance Range 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details