Yageo USA Chip Resistor - Surface Mount RC0201FR-07422KL

Description
422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2664DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2664DKR-ND
Chip Resistor - Surface Mount YAG2664DKR-ND
422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2664CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2664CT-ND
Chip Resistor - Surface Mount YAG2664CT-ND
422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2664TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2664TR-ND
Chip Resistor - Surface Mount YAG2664TR-ND
422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

422 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
20W Resistor - 52-RC0201FR-07422KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 422K OHM 1% 1/20W 0201 Product overview: RC0201FR-07422KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-07422KL can be used for catalog matching and distributor lookup.

RES 422K OHM 1% 1/20W 0201 Product overview: RC0201FR-07422KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-07422KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 0201 422K Ohm 1% 0.05W(1/20W) ±200ppm/C Molded SMD Paper T/R - 898-RC0201FR-07422KL - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 422K Ohm 1% 0.05W(1/20W) ±200ppm/C Molded SMD Paper T/R
898-RC0201FR-07422KL
Res Thick Film 0201 422K Ohm 1% 0.05W(1/20W) ±200ppm/C Molded SMD Paper T/R 898-RC0201FR-07422KL
Res Thick Film 0201 422K Ohm 1% 0.05W(1/20W) ±200ppm/C Molded SMD Paper T/R

Res Thick Film 0201 422K Ohm 1% 0.05W(1/20W) ±200ppm/C Molded SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - RC0201FR-07422KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-07422KL
Chip Resistor - Surface Mount RC0201FR-07422KL
RES 422K OHM 1% 1/20W 0201

RES 422K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC0201FR-07422KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0201FR-07422KL
Resistors - Chip Resistor - Surface Mount RC0201FR-07422KL
RES 422K OHM 1% 1/20W 0201

RES 422K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG2664DKR-ND 52-RC0201FR-07422KL 898-RC0201FR-07422KL RC0201FR-07422KL RC0201FR-07422KL
Product Name Chip Resistor - Surface Mount 20W Resistor Res Thick Film 0201 422K Ohm 1% 0.05W(1/20W) ±200ppm/C Molded SMD Paper T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567527P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers