Yageo USA Chip Resistor - Surface Mount RC0201FR-0741R2L

Description
41.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
41.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2663DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2663DKR-ND
Chip Resistor - Surface Mount YAG2663DKR-ND
41.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

41.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2663CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2663CT-ND
Chip Resistor - Surface Mount YAG2663CT-ND
41.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

41.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2663TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2663TR-ND
Chip Resistor - Surface Mount YAG2663TR-ND
41.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

41.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 41.2 OHM 1% 1/20W 0201 - 898-RC0201FR-0741R2L - Utmel Electronic Limited
Hong Kong, China
RES SMD 41.2 OHM 1% 1/20W 0201
898-RC0201FR-0741R2L
RES SMD 41.2 OHM 1% 1/20W 0201 898-RC0201FR-0741R2L
RES SMD 41.2 OHM 1% 1/20W 0201

RES SMD 41.2 OHM 1% 1/20W 0201

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0201FR-0741R2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0201FR-0741R2L
Resistors - Chip Resistor - Surface Mount RC0201FR-0741R2L
RES 41.2 OHM 1% 1/20W 0201

RES 41.2 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number YAG2663DKR-ND 898-RC0201FR-0741R2L RC0201FR-0741R2L
Product Name Chip Resistor - Surface Mount RES SMD 41.2 OHM 1% 1/20W 0201 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0201; 0603; 0201 (0603 Metric)
Resistance Range 41.2 ohms 41.2 ohms 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573291 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details