Yageo USA Chip Resistor - Surface Mount RC0201FR-073KL

Description
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2656DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2656DKR-ND
Chip Resistor - Surface Mount YAG2656DKR-ND
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2656TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2656TR-ND
Chip Resistor - Surface Mount YAG2656TR-ND
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2656CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2656CT-ND
Chip Resistor - Surface Mount YAG2656CT-ND
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326918-RC0201FR-073KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326918-RC0201FR-073KL
Resistors - Chip Resistor - Surface Mount 1326918-RC0201FR-073KL
Manufacturer: Yageo Win Source Part Number: 1326918-RC0201FR-073 KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG2656CT,9C02017A30 01FEPF3,YAG2656TR,YA G2656DKR,23228067300 2L RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326918-RC0201FR-073KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3 kOhms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG2656CT,9C02017A3001FEPF3,YAG2656TR,YAG2656DKR,232280673002L
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.05W 3000ohm 25V Resistor - 52-RC0201FR-073KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 3000ohm 25V Resistor
52-RC0201FR-073KL
SMD 0.05W 3000ohm 25V Resistor 52-RC0201FR-073KL
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 3000ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 3000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 3000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-073KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 3000ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 3000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 3000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-073KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0201FR-073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-073KL
Chip Resistor - Surface Mount RC0201FR-073KL
RES 3K OHM 1% 1/20W 0201

RES 3K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 3K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo - 82AH7792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo
82AH7792
Res, 3K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo 82AH7792
RES, 3K, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 3K, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK1057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK1057
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK1057
RES, 3K, 1%, 0.05W, THICK FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 3K, 1%, 0.05W, THICK FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG2656DKR-ND 1326918-RC0201FR-073KL 52-RC0201FR-073KL RC0201FR-073KL 82AH7792 49AK1057
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.05W 3000ohm 25V Resistor Chip Resistor - Surface Mount Res, 3K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details