RES 383K OHM 1% 1/20W 0201 Product overview: RC0201FR-07383KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-07383KL can be used for catalog matching and distributor lookup.
383 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
383 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
383 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
RES 383K OHM 1% 1/20W 0201
RES 383K OHM 1% 1/20W 0201
| Yageo USA | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RC0201FR-07383KL | 52-RC0201FR-07383KL | YAG2633CT-ND | RC0201FR-07383KL | RC0201FR-07383KL |
| Product Name | General Purpose Chip Resistors | 20W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Resistance Range | 383000 ohms | 383000 ohms | 383000 ohms | 383000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |