36.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
36.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
36.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
RES 36.5 OHM 1% 1/20W 0201
RES SMD 36.5 OHM 1% 1/20W 0201
| Yageo USA | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RC0201FR-0736R5L | YAG2627TR-ND | RC0201FR-0736R5L | 898-RC0201FR-0736R5L |
| Product Name | General Purpose Chip Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | RES SMD 36.5 OHM 1% 1/20W 0201 |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Resistance Range | 36.5 ohms | 36.5 ohms | 36.5 ohms | 36.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |