34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
RES 34K OHM 1% 1/20W 0201
RES SMD 34K OHM 1% 1/20W 0201
| Yageo USA | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RC0201FR-0734KL | YAG2614TR-ND | RC0201FR-0734KL | 898-RC0201FR-0734KL |
| Product Name | General Purpose Chip Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | RES SMD 34K OHM 1% 1/20W 0201 |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Resistance Range | 34000 ohms | 34000 ohms | 34000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |