Yageo USA General Purpose Chip Resistors RC0201FR-0733KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-0733KL - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-0733KL
General Purpose Chip Resistors RC0201FR-0733KL
General Features

General Features

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1331603-RC0201FR-0733KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1331603-RC0201FR-0733KL
Resistors - Chip Resistor - Surface Mount 1331603-RC0201FR-0733KL
Manufacturer: Yageo Win Source Part Number: 1331603-RC0201FR-073 3KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 33 kOhms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C02017A3302FEPF3,YA G2282DKR,YAG2282CT,R C0201FR-0733KL-ND,YA G2282TR,232280673303 L RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1331603-RC0201FR-0733KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 kOhms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 9C02017A3302FEPF3,YAG2282DKR,YAG2282CT,RC0201FR-0733KL-ND,YAG2282TR,232280673303L
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 33K OHM 1/20W 1% 0201 SMD - RC0201FR-0733KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/20W 1% 0201 SMD
RC0201FR-0733KL
RES 33K OHM 1/20W 1% 0201 SMD RC0201FR-0733KL
RES 33Kohm 1/20W 1% 0201 SMD

RES 33Kohm 1/20W 1% 0201 SMD

Supplier's Site
20W Resistor - 52-RC0201FR-0733KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 33K OHM 1% 1/20W 0201 Product overview: RC0201FR-0733KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0733KL can be used for catalog matching and distributor lookup.

RES 33K OHM 1% 1/20W 0201 Product overview: RC0201FR-0733KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0733KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - YAG2282CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2282CT-ND
Chip Resistor - Surface Mount YAG2282CT-ND
33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2282TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2282TR-ND
Chip Resistor - Surface Mount YAG2282TR-ND
33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2282DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2282DKR-ND
Chip Resistor - Surface Mount YAG2282DKR-ND
33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 33K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK1074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK1074
Res, 33K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK1074
RES, 33K, 1%, 0.05W, THICK FILM, 0201; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 33K, 1%, 0.05W, THICK FILM, 0201; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 33K, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo - 47AK3834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo
47AK3834
Res, 33K, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo 47AK3834
RES, 33K, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 33K, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site
YAGEO - RC0201FR-0733KL - RES, THICK FILM, 33K, 1%, 0.05W, 0201 - 898-RC0201FR-0733KL - Utmel Electronic Limited
Hong Kong, China
YAGEO - RC0201FR-0733KL - RES, THICK FILM, 33K, 1%, 0.05W, 0201
898-RC0201FR-0733KL
YAGEO - RC0201FR-0733KL - RES, THICK FILM, 33K, 1%, 0.05W, 0201 898-RC0201FR-0733KL
YAGEO - RC0201FR-0733KL - RES, THICK FILM, 33K, 1%, 0.05W, 0201

YAGEO - RC0201FR-0733KL - RES, THICK FILM, 33K, 1%, 0.05W, 0201

Supplier's Site
Chip Resistor - Surface Mount - RC0201FR-0733KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-0733KL
Chip Resistor - Surface Mount RC0201FR-0733KL
RES 33K OHM 1% 1/20W 0201

RES 33K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0201FR-0733KL 1331603-RC0201FR-0733KL RC0201FR-0733KL 52-RC0201FR-0733KL YAG2282CT-ND 49AK1074 47AK3834 898-RC0201FR-0733KL RC0201FR-0733KL
Product Name General Purpose Chip Resistors Resistors - Chip Resistor - Surface Mount RES 33K OHM 1/20W 1% 0201 SMD 20W Resistor Chip Resistor - Surface Mount Res, 33K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Res, 33K, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo YAGEO - RC0201FR-0733KL - RES, THICK FILM, 33K, 1%, 0.05W, 0201 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Resistance Range 33000 ohms 33000 ohms 33000 ohms 33000 ohms 33000 ohms 33000 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details