2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
RES, 2R, 1%, 0.05W, THICK FILM, 0201; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L SeriesRoHS Compliant: Yes
RES, 2R, 1%, 0.05W, THICK FILM, 0201; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC_L SeriesRoHS Compliant: Yes
RES, 2R, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES
RES 2 OHM 1% 1/20W 0201
| Yageo USA | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RC0201FR-072RL | 13-RC0201FR-072RLTR-ND | 49AK1025 | 46AK5083 | RC0201FR-072RL |
| Product Name | General Purpose Chip Resistors | Chip Resistor - Surface Mount | Res, 2R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo | Res, 2R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | General Use | ||
| Resistance Range | 2 ohms | 2 ohms | 2 ohms | 2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |