2.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
2.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
2.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
RES 2.87K OHM 1% 1/20W 0201 Product overview: RC0201FR-072K87L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-072K87L can be used for catalog matching and distributor lookup.
RES, 2K87, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES
RES 2.87K OHM 1% 1/20W 0201
| Yageo USA | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RC0201FR-072K87L | YAG2582TR-ND | 52-RC0201FR-072K87L | 46AK5081 | RC0201FR-072K87L |
| Product Name | General Purpose Chip Resistors | Chip Resistor - Surface Mount | 20W Resistor | Res, 2K87, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | |||
| Resistance Range | 2870 ohms | 2870 ohms | 2870 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |