Yageo USA General Purpose Chip Resistors RC0201FR-072K7L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-072K7L - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-072K7L
General Purpose Chip Resistors RC0201FR-072K7L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - YAG2581DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2581DKR-ND
Chip Resistor - Surface Mount YAG2581DKR-ND
2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2581TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2581TR-ND
Chip Resistor - Surface Mount YAG2581TR-ND
2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2581CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2581CT-ND
Chip Resistor - Surface Mount YAG2581CT-ND
2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

2.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 2.7K OHM 1% - RC0201FR-072K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 2.7K OHM 1%
RC0201FR-072K7L
YageoThick Film Resistors - SMD 2.7K OHM 1% RC0201FR-072K7L
YageoThick Film Resistors - SMD 2.7Kohm 1%

YageoThick Film Resistors - SMD 2.7Kohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326812-RC0201FR-072K7L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326812-RC0201FR-072K7L
Resistors - Chip Resistor - Surface Mount 1326812-RC0201FR-072K7L
Manufacturer: Yageo Win Source Part Number: 1326812-RC0201FR-072 K7L Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 2.7 kOhms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG2581DKR,9C02017A2 701FEPF3,YAG2581TR,Y AG2581CT,23228067270 2L RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326812-RC0201FR-072K7L
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.7 kOhms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG2581DKR,9C02017A2701FEPF3,YAG2581TR,YAG2581CT,232280672702L
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.05W 2700ohm 25V Resistor - 52-RC0201FR-072K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 2700ohm 25V Resistor
52-RC0201FR-072K7L
SMD 0.05W 2700ohm 25V Resistor 52-RC0201FR-072K7L
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 2700ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-072K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 2700ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 2700ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-072K7L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 2700ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-072K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 2700ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 2700ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-072K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTOR, 0201, 0.05W, 2K7, 1% - 898-RC0201FR-072K7L - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 0201, 0.05W, 2K7, 1%
898-RC0201FR-072K7L
RESISTOR, 0201, 0.05W, 2K7, 1% 898-RC0201FR-072K7L
RESISTOR, 0201, 0.05W, 2K7, 1%

RESISTOR, 0201, 0.05W, 2K7, 1%

Supplier's Site
Res, 2K7, 1%, 0.05W, 0201, Thick Film Yageo - 51AK9249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.05W, 0201, Thick Film Yageo
51AK9249
Res, 2K7, 1%, 0.05W, 0201, Thick Film Yageo 51AK9249
RES, 2K7, 1%, 0.05W, 0201, THICK FILM

RES, 2K7, 1%, 0.05W, 0201, THICK FILM

Supplier's Site
Res, 2K7, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK1023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK1023
Res, 2K7, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK1023
RES, 2K7, 1%, 0.05W, THICK FILM, 0201; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K7, 1%, 0.05W, THICK FILM, 0201; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0201FR-072K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-072K7L
Chip Resistor - Surface Mount RC0201FR-072K7L
RES 2.7K OHM 1% 1/20W 0201

RES 2.7K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0201FR-072K7L YAG2581DKR-ND RC0201FR-072K7L 1326812-RC0201FR-072K7L 52-RC0201FR-072K7L 898-RC0201FR-072K7L 51AK9249 49AK1023 RC0201FR-072K7L
Product Name General Purpose Chip Resistors Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 2.7K OHM 1% Resistors - Chip Resistor - Surface Mount SMD 0.05W 2700ohm 25V Resistor RESISTOR, 0201, 0.05W, 2K7, 1% Res, 2K7, 1%, 0.05W, 0201, Thick Film Yageo Res, 2K7, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567525P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details