Yageo USA General Purpose Chip Resistors RC0201FR-072K2L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-072K2L - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-072K2L
General Purpose Chip Resistors RC0201FR-072K2L
General Features

General Features

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
992889-RC0201FR-072K2L
Resistors - Chip Resistor - Surface Mount 992889-RC0201FR-072K2L
Win Source Part Number: 992889-RC0201FR-072K 2L Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 232280672202L,YAG257 2TR,YAG2572CT,9C0201 7A2201FEPF3,YAG2572D KR

Win Source Part Number: 992889-RC0201FR-072K2L
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 232280672202L,YAG2572TR,YAG2572CT,9C02017A2201FEPF3,YAG2572DKR

Buy Now Datasheet
Surface Mount Resistors - 1987597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987597
Surface Mount Resistors 1987597
Yageo RC0201FR-072K2L

Yageo RC0201FR-072K2L

Supplier's Site
Surface Mount Resistors - 1987597P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987597P
Surface Mount Resistors 1987597P
Yageo RC0201FR-072K2L

Yageo RC0201FR-072K2L

Supplier's Site
Surface Mount Resistors - 1987596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987596
Surface Mount Resistors 1987596
Yageo RC0201FR-072K2L

Yageo RC0201FR-072K2L

Supplier's Site
Thick Film Resistors - SMD 2.2K OHM 1% - RC0201FR-072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 2.2K OHM 1%
RC0201FR-072K2L
Thick Film Resistors - SMD 2.2K OHM 1% RC0201FR-072K2L
Thick Film Resistors - SMD 2.2Kohm 1%

Thick Film Resistors - SMD 2.2Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - YAG2572DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2572DKR-ND
Chip Resistor - Surface Mount YAG2572DKR-ND
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2572TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2572TR-ND
Chip Resistor - Surface Mount YAG2572TR-ND
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2572CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2572CT-ND
Chip Resistor - Surface Mount YAG2572CT-ND
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
20W Resistor - 52-RC0201FR-072K2L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.2K OHM 1% 1/20W 0201 Product overview: RC0201FR-072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-072K2L can be used for catalog matching and distributor lookup.

RES 2.2K OHM 1% 1/20W 0201 Product overview: RC0201FR-072K2L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-072K2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Rc Series, 2.2 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo - 25T1334 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 2.2 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo
25T1334
Surface Mount Chip Resistor, Thick Film, Rc Series, 2.2 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo 25T1334
Surface Mount Chip Resistor, Thick Film, RC Series, 2.2 kohm, 50 mW, 1%, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 2.2 kohm, 50 mW, 1%, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK1020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK1020
Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK1020
RES, 2K2, 1%, 0.05W, THICK FILM, 0201; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 2K2, 1%, 0.05W, THICK FILM, 0201; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0201FR-072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-072K2L
Chip Resistor - Surface Mount RC0201FR-072K2L
RES 2.2K OHM 1% 1/20W 0201

RES 2.2K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0201FR-072K2L 992889-RC0201FR-072K2L 1987597 1987597P RC0201FR-072K2L YAG2572DKR-ND 52-RC0201FR-072K2L 25T1334 49AK1020 RC0201FR-072K2L
Product Name General Purpose Chip Resistors Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 2.2K OHM 1% Chip Resistor - Surface Mount 20W Resistor Surface Mount Chip Resistor, Thick Film, Rc Series, 2.2 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo Res, 2K2, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details