Yageo USA General Purpose Chip Resistors RC0201FR-0727RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-0727RL - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-0727RL
General Purpose Chip Resistors RC0201FR-0727RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - YAG2554TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2554TR-ND
Chip Resistor - Surface Mount YAG2554TR-ND
27 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

27 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2554DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2554DKR-ND
Chip Resistor - Surface Mount YAG2554DKR-ND
27 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

27 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2554CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2554CT-ND
Chip Resistor - Surface Mount YAG2554CT-ND
27 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

27 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 330K OHM 1% - RC0201FR-0727RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 330K OHM 1%
RC0201FR-0727RL
Thick Film Resistors - SMD 330K OHM 1% RC0201FR-0727RL
Thick Film Resistors - SMD 330Kohm 1%

Thick Film Resistors - SMD 330Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC0201FR-0727RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-0727RL
Chip Resistor - Surface Mount RC0201FR-0727RL
RES 27 OHM 1% 1/20W 0201

RES 27 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 27R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo - 82AH7789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo
82AH7789
Res, 27R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo 82AH7789
RES, 27R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 27R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 27R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK1051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK1051
Res, 27R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK1051
RES, 27R, 1%, 0.05W, THICK FILM, 0201; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 27R, 1%, 0.05W, THICK FILM, 0201; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RC0201FR-0727RL YAG2554TR-ND RC0201FR-0727RL RC0201FR-0727RL 82AH7789 49AK1051
Product Name General Purpose Chip Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 330K OHM 1% Chip Resistor - Surface Mount Res, 27R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo Res, 27R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Resistance Range 27 ohms 27 ohms 330000 ohms 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details