Yageo USA General Purpose Chip Resistors RC0201FR-07249RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-07249RL - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-07249RL
General Purpose Chip Resistors RC0201FR-07249RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - YAG2531CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2531CT-ND
Chip Resistor - Surface Mount YAG2531CT-ND
249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2531DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2531DKR-ND
Chip Resistor - Surface Mount YAG2531DKR-ND
249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2531TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2531TR-ND
Chip Resistor - Surface Mount YAG2531TR-ND
249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

249 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 249R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo - 82AH7788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo
82AH7788
Res, 249R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo 82AH7788
RES, 249R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 249R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 249R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK1047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK1047
Res, 249R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK1047
RES, 249R, 1%, 0.05W, THICK FILM, 0201; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 249R, 1%, 0.05W, THICK FILM, 0201; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 249R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK1046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK1046
Res, 249R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK1046
RES, 249R, 1%, 0.05W, THICK FILM, 0201; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 249R, 1%, 0.05W, THICK FILM, 0201; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RC0201FR-07249RL YAG2531CT-ND 82AH7788 49AK1047
Product Name General Purpose Chip Resistors Chip Resistor - Surface Mount Res, 249R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo Res, 249R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2176760-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details