Yageo USA General Purpose Chip Resistors RC0201FR-07243KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-07243KL - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-07243KL
General Purpose Chip Resistors RC0201FR-07243KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - YAG2529TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2529TR-ND
Chip Resistor - Surface Mount YAG2529TR-ND
243 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

243 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2529CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2529CT-ND
Chip Resistor - Surface Mount YAG2529CT-ND
243 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

243 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2529DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2529DKR-ND
Chip Resistor - Surface Mount YAG2529DKR-ND
243 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

243 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 243K OHM 1% 1/20W 0201 - 898-RC0201FR-07243KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 243K OHM 1% 1/20W 0201
898-RC0201FR-07243KL
RES SMD 243K OHM 1% 1/20W 0201 898-RC0201FR-07243KL
RES SMD 243K OHM 1% 1/20W 0201

RES SMD 243K OHM 1% 1/20W 0201

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0201FR-07243KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0201FR-07243KL
Resistors - Chip Resistor - Surface Mount RC0201FR-07243KL
RES 243K OHM 1% 1/20W 0201

RES 243K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC0201FR-07243KL YAG2529TR-ND 898-RC0201FR-07243KL RC0201FR-07243KL
Product Name General Purpose Chip Resistors Chip Resistor - Surface Mount RES SMD 243K OHM 1% 1/20W 0201 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 243000 ohms 243000 ohms 243000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers