Yageo USA General Purpose Chip Resistors RC0201FR-0723R2L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-0723R2L - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-0723R2L
General Purpose Chip Resistors RC0201FR-0723R2L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - YAG2525TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2525TR-ND
Chip Resistor - Surface Mount YAG2525TR-ND
23.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

23.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2525CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2525CT-ND
Chip Resistor - Surface Mount YAG2525CT-ND
23.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

23.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2525DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2525DKR-ND
Chip Resistor - Surface Mount YAG2525DKR-ND
23.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

23.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0201FR-0723R2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0201FR-0723R2L
Resistors - Chip Resistor - Surface Mount RC0201FR-0723R2L
RES 23.2 OHM 1% 1/20W 0201

RES 23.2 OHM 1% 1/20W 0201

Supplier's Site
RES SMD 23.2 OHM 1% 1/20W 0201 - 898-RC0201FR-0723R2L - Utmel Electronic Limited
Hong Kong, China
RES SMD 23.2 OHM 1% 1/20W 0201
898-RC0201FR-0723R2L
RES SMD 23.2 OHM 1% 1/20W 0201 898-RC0201FR-0723R2L
RES SMD 23.2 OHM 1% 1/20W 0201

RES SMD 23.2 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC0201FR-0723R2L YAG2525TR-ND RC0201FR-0723R2L 898-RC0201FR-0723R2L
Product Name General Purpose Chip Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 23.2 OHM 1% 1/20W 0201
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers