Yageo USA General Purpose Chip Resistors RC0201FR-0722KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-0722KL - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-0722KL
General Purpose Chip Resistors RC0201FR-0722KL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - YAG2278DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2278DKR-ND
Chip Resistor - Surface Mount YAG2278DKR-ND
22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2278TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2278TR-ND
Chip Resistor - Surface Mount YAG2278TR-ND
22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2278CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2278CT-ND
Chip Resistor - Surface Mount YAG2278CT-ND
22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD Resistor - 52-RC0201FR-0722KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22K Ohm 1% 0201 Thick Film SMD Resistor Product overview: RC0201FR-0722KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0722KL can be used for catalog matching and distributor lookup.

22K Ohm 1% 0201 Thick Film SMD Resistor Product overview: RC0201FR-0722KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0722KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 22K OHM 1/20W 1% 0201 SMD - RC0201FR-0722KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/20W 1% 0201 SMD
RC0201FR-0722KL
RES 22K OHM 1/20W 1% 0201 SMD RC0201FR-0722KL
RES 22Kohm 1/20W 1% 0201 SMD

RES 22Kohm 1/20W 1% 0201 SMD

Supplier's Site
Surface Mount Resistors - 1987591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987591
Surface Mount Resistors 1987591
Yageo RC0201FR-0722KL

Yageo RC0201FR-0722KL

Supplier's Site
Surface Mount Resistors - 1987591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987591P
Surface Mount Resistors 1987591P
Yageo RC0201FR-0722KL

Yageo RC0201FR-0722KL

Supplier's Site
Surface Mount Resistors - 1987590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987590
Surface Mount Resistors 1987590
Yageo RC0201FR-0722KL

Yageo RC0201FR-0722KL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1161186-RC0201FR-0722KL
Resistors - Chip Resistor - Surface Mount 1161186-RC0201FR-0722KL
Win Source Part Number: 1161186-RC0201FR-072 2KL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 22 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): RC0201FR-07 22KL; RC0201FR0722KL; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RC0201FR-0722KL-ND,Y AG2278TR,9C02017A220 2FEPF3,YAG2278DKR,23 2280672203L,YAG2278C T

Win Source Part Number: 1161186-RC0201FR-0722KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): RC0201FR-07 22KL; RC0201FR0722KL;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RC0201FR-0722KL-ND,YAG2278TR,9C02017A2202FEPF3,YAG2278DKR,232280672203L,YAG2278CT

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Rc Series, 22 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo - 25T1339 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 22 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo
25T1339
Surface Mount Chip Resistor, Thick Film, Rc Series, 22 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo 25T1339
Surface Mount Chip Resistor, Thick Film, RC Series, 22 kohm, 50 mW, 1%, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 22 kohm, 50 mW, 1%, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 22K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK1033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK1033
Res, 22K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK1033
RES, 22K, 1%, 0.05W, THICK FILM, 0201; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 22K, 1%, 0.05W, THICK FILM, 0201; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0201FR-0722KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-0722KL
Chip Resistor - Surface Mount RC0201FR-0722KL
RES 22K OHM 1% 1/20W 0201

RES 22K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0201FR-0722KL YAG2278DKR-ND 52-RC0201FR-0722KL RC0201FR-0722KL 1987591 1987591P 1161186-RC0201FR-0722KL 25T1339 49AK1033 RC0201FR-0722KL
Product Name General Purpose Chip Resistors Chip Resistor - Surface Mount SMD Resistor RES 22K OHM 1/20W 1% 0201 SMD Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Rc Series, 22 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo Res, 22K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Resistance Range 22000 ohms 22000 ohms 22000 ohms 22000 ohms 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details