Yageo USA General Purpose Chip Resistors RC0201FR-071R65L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-071R65L - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-071R65L
General Purpose Chip Resistors RC0201FR-071R65L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - RC0201FR-071R65L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0201FR-071R65L-ND
Chip Resistor - Surface Mount RC0201FR-071R65L-ND
1.65 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

1.65 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0201FR-071R65L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC0201FR-071R65L
Resistors - Chip Resistor - Surface Mount RC0201FR-071R65L
RES 1.65 OHM 1% 1/20W 0201

RES 1.65 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RC0201FR-071R65L RC0201FR-071R65L-ND RC0201FR-071R65L
Product Name General Purpose Chip Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 1.65 ohms 1.65 ohms 1.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details