Yageo USA 20W Resistor RC0201FR-071M8L

Description
RES 1.8M OHM 1% 1/20W 0201 Product overview: RC0201FR-071M8L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-071M8L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1.8M OHM 1% 1/20W 0201 Product overview: RC0201FR-071M8L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-071M8L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Resistor - 52-RC0201FR-071M8L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.8M OHM 1% 1/20W 0201 Product overview: RC0201FR-071M8L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-071M8L can be used for catalog matching and distributor lookup.

RES 1.8M OHM 1% 1/20W 0201 Product overview: RC0201FR-071M8L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-071M8L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RC0201FR-071M8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0201FR-071M8LTR-ND
Chip Resistor - Surface Mount 13-RC0201FR-071M8LTR-ND
1.8 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

1.8 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0201FR-071M8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0201FR-071M8LCT-ND
Chip Resistor - Surface Mount 13-RC0201FR-071M8LCT-ND
1.8 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

1.8 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0201FR-071M8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0201FR-071M8LDKR-ND
Chip Resistor - Surface Mount 13-RC0201FR-071M8LDKR-ND
1.8 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

1.8 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: YAGEO Category: Resistors Chip Resistor - Surface Mount Series: RC_L Product Status: Active Resistance: 1.8 MOhms Tolerance: ±1% Composition: Thick Film Power (Watts): 0.05W, 1/20W Features: Moisture Resistant

Alternative Parts (Cross-Reference): Cross
Manufacturer: YAGEO
Category: Resistors Chip Resistor - Surface Mount
Series: RC_L
Product Status: Active
Resistance: 1.8 MOhms
Tolerance: ±1%
Composition: Thick Film
Power (Watts): 0.05W, 1/20W
Features: Moisture Resistant

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0201FR-071M8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-071M8L
Chip Resistor - Surface Mount RC0201FR-071M8L
RES 1.8M OHM 1% 1/20W 0201

RES 1.8M OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 1M8, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo - 46AK5069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo
46AK5069
Res, 1M8, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo 46AK5069
RES, 1M8, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 1M8, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0201FR-071M8L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0201FR-071M8L
Resistors - Chip Resistor - Surface Mount RC0201FR-071M8L
RES 1.8M OHM 1% 1/20W 0201

RES 1.8M OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-RC0201FR-071M8L 13-RC0201FR-071M8LTR-ND RC0201FR-071M8L 46AK5069 RC0201FR-071M8L
Product Name 20W Resistor Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M8, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201; 0201 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 1.80E6 ohms 1.80E6 ohms 0.0018 ohms 1.80E6 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details