Yageo USA General Purpose Chip Resistors RC0201FR-071K33L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-071K33L - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-071K33L
General Purpose Chip Resistors RC0201FR-071K33L
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - YAG2479CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2479CT-ND
Chip Resistor - Surface Mount YAG2479CT-ND
1.33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

1.33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2479DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2479DKR-ND
Chip Resistor - Surface Mount YAG2479DKR-ND
1.33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

1.33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2479TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2479TR-ND
Chip Resistor - Surface Mount YAG2479TR-ND
1.33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

1.33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
20W Resistor - 52-RC0201FR-071K33L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.33K OHM 1% 1/20W 0201 Product overview: RC0201FR-071K33L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-071K33L can be used for catalog matching and distributor lookup.

RES 1.33K OHM 1% 1/20W 0201 Product overview: RC0201FR-071K33L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-071K33L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
966324-RC0201FR-071K33L
Resistors - Chip Resistor - Surface Mount 966324-RC0201FR-071K33L
Win Source Part Number: 966324-RC0201FR-071K 33L Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 1.33 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): CRG0201F1K33; ERJ-1GEF1331C; ERJ-1GNF1331C; RK73H1HTTC1331F; ERJ-1GNF1301C; CRCW02011K21FNED; RK73H1HTTC1211FRC020 1FR071K33L; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 232280671332L,YAG247 9DKR,YAG2479TR,9C020 17A1331FEPF3,YAG2479 CT

Win Source Part Number: 966324-RC0201FR-071K33L
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.33 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): CRG0201F1K33; ERJ-1GEF1331C; ERJ-1GNF1331C; RK73H1HTTC1331F; ERJ-1GNF1301C; CRCW02011K21FNED; RK73H1HTTC1211FRC0201FR071K33L;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 232280671332L,YAG2479DKR,YAG2479TR,9C02017A1331FEPF3,YAG2479CT

Buy Now Datasheet
Thick Film Resistors - SMD 1.33K ohm 1% 1/20W - RC0201FR-071K33L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1.33K ohm 1% 1/20W
RC0201FR-071K33L
Thick Film Resistors - SMD 1.33K ohm 1% 1/20W RC0201FR-071K33L
Thick Film Resistors - SMD 1.33Kohm 1% 1/20W

Thick Film Resistors - SMD 1.33Kohm 1% 1/20W

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0201FR-071K33L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0201FR-071K33L
Resistors - Chip Resistor - Surface Mount RC0201FR-071K33L
RES 1.33K OHM 1% 1/20W 0201

RES 1.33K OHM 1% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - RC0201FR-071K33L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-071K33L
Chip Resistor - Surface Mount RC0201FR-071K33L
RES 1.33K OHM 1% 1/20W 0201

RES 1.33K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0201FR-071K33L YAG2479CT-ND 52-RC0201FR-071K33L 966324-RC0201FR-071K33L RC0201FR-071K33L RC0201FR-071K33L RC0201FR-071K33L
Product Name General Purpose Chip Resistors Chip Resistor - Surface Mount 20W Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1.33K ohm 1% 1/20W Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 1330 ohms 1330 ohms 1330 ohms 1330 ohms 1330 ohms 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 20 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data