Yageo USA General Purpose Chip Resistors RC0201FR-07178RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-07178RL - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-07178RL
General Purpose Chip Resistors RC0201FR-07178RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - YAG2444CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2444CT-ND
Chip Resistor - Surface Mount YAG2444CT-ND
178 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

178 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2444DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2444DKR-ND
Chip Resistor - Surface Mount YAG2444DKR-ND
178 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

178 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2444TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2444TR-ND
Chip Resistor - Surface Mount YAG2444TR-ND
178 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

178 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 0201 178 Ohm 1% 0.05W(1/20W) ±200ppm/C Molded SMD Paper T/R - 898-RC0201FR-07178RL - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 178 Ohm 1% 0.05W(1/20W) ±200ppm/C Molded SMD Paper T/R
898-RC0201FR-07178RL
Res Thick Film 0201 178 Ohm 1% 0.05W(1/20W) ±200ppm/C Molded SMD Paper T/R 898-RC0201FR-07178RL
Res Thick Film 0201 178 Ohm 1% 0.05W(1/20W) ±200ppm/C Molded SMD Paper T/R

Res Thick Film 0201 178 Ohm 1% 0.05W(1/20W) ±200ppm/C Molded SMD Paper T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0201FR-07178RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0201FR-07178RL
Resistors - Chip Resistor - Surface Mount RC0201FR-07178RL
RES 178 OHM 1% 1/20W 0201

RES 178 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC0201FR-07178RL YAG2444CT-ND 898-RC0201FR-07178RL RC0201FR-07178RL
Product Name General Purpose Chip Resistors Chip Resistor - Surface Mount Res Thick Film 0201 178 Ohm 1% 0.05W(1/20W) ±200ppm/C Molded SMD Paper T/R Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 178 ohms 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD154GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details