Yageo USA General Purpose Chip Resistors RC0201FR-0716K9L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-0716K9L - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-0716K9L
General Purpose Chip Resistors RC0201FR-0716K9L
General Features

General Features

Supplier's Site
SMD 0.05W 16900ohm 25V Resistor - 52-RC0201FR-0716K9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 16900ohm 25V Resistor
52-RC0201FR-0716K9L
SMD 0.05W 16900ohm 25V Resistor 52-RC0201FR-0716K9L
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 16900ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-0716K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 16900ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 16900ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0716K9L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 16900ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-0716K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 16900ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 16900ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0716K9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0201FR-0716K9L
931536-RC0201FR-0716K9L
Chip Resistor - Surface Mount - RC0201FR-0716K9L 931536-RC0201FR-0716K9L
Manufacturer: Yageo Win Source Part Number: 931536-RC0201FR-0716 K9L Series: RC_L Operating Temperature Range: -55°C ~ 125°C Features: 16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG2436DKR, 9C02017A1692FEPF3, 232280671693L, YAG2436TR, YAG2436CT

Manufacturer: Yageo
Win Source Part Number: 931536-RC0201FR-0716K9L
Series: RC_L
Operating Temperature Range: -55°C ~ 125°C
Features: 16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG2436DKR, 9C02017A1692FEPF3, 232280671693L, YAG2436TR, YAG2436CT

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2436CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2436CT-ND
Chip Resistor - Surface Mount YAG2436CT-ND
16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2436DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2436DKR-ND
Chip Resistor - Surface Mount YAG2436DKR-ND
16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2436TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2436TR-ND
Chip Resistor - Surface Mount YAG2436TR-ND
16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0201FR-0716K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-0716K9L
Chip Resistor - Surface Mount RC0201FR-0716K9L
RES 16.9K OHM 1% 1/20W 0201

RES 16.9K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0201FR-0716K9L 52-RC0201FR-0716K9L 931536-RC0201FR-0716K9L YAG2436CT-ND RC0201FR-0716K9L
Product Name General Purpose Chip Resistors SMD 0.05W 16900ohm 25V Resistor Chip Resistor - Surface Mount - RC0201FR-0716K9L Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 16900 ohms 16900 ohms 16900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data