The RC_L series comprises surface mount chip resistors made by thick film process, available in sizes from 0075 to 2512, with tolerances of ±0.1%, ±0.5%, ±1%, and ±5%, RoHS compliant and halogen free. The RC0201 variant has a 0201 package size, MSL 1 moisture sensitivity, and is supplied on 7-inch diameter paper taping reels. Standard power ratings apply. ±5% tolerance variants use three-digit marking; ±1% and ±0.5% use four-digit EIA-96 or E24 series coding.
Manufacturer: AMIS
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Part Status: Obsolete
Resistance: 22(ohm)
Tolerance: ±20%
Power (Watts): 30 W
Features: ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Composition: Wirewound
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs |
| Package Type | SOT3 |