Yageo USA General Purpose Chip Resistors RC0201FR-07160RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-07160RL - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-07160RL
General Purpose Chip Resistors RC0201FR-07160RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - YAG2427CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2427CT-ND
Chip Resistor - Surface Mount YAG2427CT-ND
160 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

160 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2427DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2427DKR-ND
Chip Resistor - Surface Mount YAG2427DKR-ND
160 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

160 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2427TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2427TR-ND
Chip Resistor - Surface Mount YAG2427TR-ND
160 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

160 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 160R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo - 46AK5078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo
46AK5078
Res, 160R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo 46AK5078
RES, 160R, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 160R, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RC0201FR-07160RL YAG2427CT-ND 46AK5078
Product Name General Purpose Chip Resistors Chip Resistor - Surface Mount Res, 160R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details