Yageo USA 143 OHM 20W Resistor RC0201FR-07143RL

Description
RES 143 OHM 1% 1/20W 0201 Product overview: RC0201FR-07143RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 143 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 143 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-07143RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 143 OHM 1% 1/20W 0201 Product overview: RC0201FR-07143RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 143 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 143 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-07143RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
143 OHM 20W Resistor - 52-RC0201FR-07143RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
143 OHM 20W Resistor
52-RC0201FR-07143RL
143 OHM 20W Resistor 52-RC0201FR-07143RL
RES 143 OHM 1% 1/20W 0201 Product overview: RC0201FR-07143RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 143 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 143 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-07143RL can be used for catalog matching and distributor lookup.

RES 143 OHM 1% 1/20W 0201 Product overview: RC0201FR-07143RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 143 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 143 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-07143RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0201FR-07143RL
931534-RC0201FR-07143RL
Chip Resistor - Surface Mount - RC0201FR-07143RL 931534-RC0201FR-07143RL
Manufacturer: Yageo Win Source Part Number: 931534-RC0201FR-0714 3RL Series: RC_L Operating Temperature Range: -55°C ~ 125°C Features: 143 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG2408TR, 9C02017A1430FEPF3, 232280671431L, YAG2408DKR, YAG2408CT

Manufacturer: Yageo
Win Source Part Number: 931534-RC0201FR-07143RL
Series: RC_L
Operating Temperature Range: -55°C ~ 125°C
Features: 143 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG2408TR, 9C02017A1430FEPF3, 232280671431L, YAG2408DKR, YAG2408CT

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2408CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2408CT-ND
Chip Resistor - Surface Mount YAG2408CT-ND
143 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

143 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2408DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2408DKR-ND
Chip Resistor - Surface Mount YAG2408DKR-ND
143 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

143 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2408TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2408TR-ND
Chip Resistor - Surface Mount YAG2408TR-ND
143 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

143 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0201FR-07143RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0201FR-07143RL
Resistors - Chip Resistor - Surface Mount RC0201FR-07143RL
RES 143 OHM 1% 1/20W 0201

RES 143 OHM 1% 1/20W 0201

Supplier's Site
RES SMD 143 OHM 1% 1/20W 0201 - 898-RC0201FR-07143RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 143 OHM 1% 1/20W 0201
898-RC0201FR-07143RL
RES SMD 143 OHM 1% 1/20W 0201 898-RC0201FR-07143RL
RES SMD 143 OHM 1% 1/20W 0201

RES SMD 143 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RC0201FR-07143RL 931534-RC0201FR-07143RL YAG2408CT-ND RC0201FR-07143RL 898-RC0201FR-07143RL
Product Name 143 OHM 20W Resistor Chip Resistor - Surface Mount - RC0201FR-07143RL Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 143 OHM 1% 1/20W 0201
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201 (0603 Metric) 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 143 ohms 143 ohms 143 ohms 143 ohms
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 174000 ohms
View Details
3 suppliers
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details