Yageo USA YageoThick Film Resistors - SMD 12K OHM 1% RC0201FR-0712KL

Description
YageoThick Film Resistors - SMD 12Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 12Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 12K OHM 1% - RC0201FR-0712KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 12K OHM 1%
RC0201FR-0712KL
YageoThick Film Resistors - SMD 12K OHM 1% RC0201FR-0712KL
YageoThick Film Resistors - SMD 12Kohm 1%

YageoThick Film Resistors - SMD 12Kohm 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0201FR-0712KL
802807-RC0201FR-0712KL
Chip Resistor - Surface Mount - RC0201FR-0712KL 802807-RC0201FR-0712KL
Manufacturer: Yageo Win Source Part Number: 802807-RC0201FR-0712 KL Packaging: Reel Features: Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 12 kOhms Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.010" (0.26mm) Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Yageo
Win Source Part Number: 802807-RC0201FR-0712KL
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 12 kOhms
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.010" (0.26mm)
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 311-12.0KMCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.0KMCT-ND
Chip Resistor - Surface Mount 311-12.0KMCT-ND
12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-12.0KMDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.0KMDKR-ND
Chip Resistor - Surface Mount 311-12.0KMDKR-ND
12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-12.0KMTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.0KMTR-ND
Chip Resistor - Surface Mount 311-12.0KMTR-ND
12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1987563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987563
Surface Mount Resistors 1987563
Yageo RC0201FR-0712KL

Yageo RC0201FR-0712KL

Supplier's Site
Surface Mount Resistors - 1987564P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987564P
Surface Mount Resistors 1987564P
Yageo RC0201FR-0712KL

Yageo RC0201FR-0712KL

Supplier's Site
Surface Mount Resistors - 1987564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987564
Surface Mount Resistors 1987564
Yageo RC0201FR-0712KL

Yageo RC0201FR-0712KL

Supplier's Site
SMD 0.05W 12000ohm 25V Resistor - 52-RC0201FR-0712KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 12000ohm 25V Resistor
52-RC0201FR-0712KL
SMD 0.05W 12000ohm 25V Resistor 52-RC0201FR-0712KL
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 12000ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 12000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 12000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0712KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 12000ohm, 25V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201FR-0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 12000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 12000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0712KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0201FR-0712KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-0712KL
Chip Resistor - Surface Mount RC0201FR-0712KL
RES 12K OHM 1% 1/20W 0201

RES 12K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Rc Series, 12 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo - 25T1322 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 12 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo
25T1322
Surface Mount Chip Resistor, Thick Film, Rc Series, 12 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo 25T1322
Surface Mount Chip Resistor, Thick Film, RC Series, 12 kohm, 50 mW, 1%, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 12 kohm, 50 mW, 1%, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK0989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK0989
Res, 12K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK0989
RES, 12K, 1%, 0.05W, THICK FILM, 0201; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 12K, 1%, 0.05W, THICK FILM, 0201; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RC0201FR-0712KL 802807-RC0201FR-0712KL 311-12.0KMCT-ND 1987563 1987564P 52-RC0201FR-0712KL RC0201FR-0712KL 25T1322 49AK0989
Product Name YageoThick Film Resistors - SMD 12K OHM 1% Chip Resistor - Surface Mount - RC0201FR-0712KL Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 0.05W 12000ohm 25V Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Rc Series, 12 Kohm, 50 Mw, 1%, 0201 [0603 Metric] Rohs Compliant Yageo Res, 12K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) Surface Mount Technology (SMT / SMD); 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603 0201; 0201 [0603 Metric]
Resistance Range 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details