Yageo USA 20W Resistor RC0201FR-0712K4L

Description
RES 12.4K OHM 1% 1/20W 0201 Product overview: RC0201FR-0712K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0712K4L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 12.4K OHM 1% 1/20W 0201 Product overview: RC0201FR-0712K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0712K4L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Resistor - 52-RC0201FR-0712K4L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 12.4K OHM 1% 1/20W 0201 Product overview: RC0201FR-0712K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0712K4L can be used for catalog matching and distributor lookup.

RES 12.4K OHM 1% 1/20W 0201 Product overview: RC0201FR-0712K4L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-0712K4L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 12.4K OHM 1/20W 1% 0201 SMD - RC0201FR-0712K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/20W 1% 0201 SMD
RC0201FR-0712K4L
RES 12.4K OHM 1/20W 1% 0201 SMD RC0201FR-0712K4L
RES 12.4Kohm 1/20W 1% 0201 SMD

RES 12.4Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-12.4KMCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.4KMCT-ND
Chip Resistor - Surface Mount 311-12.4KMCT-ND
12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-12.4KMTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.4KMTR-ND
Chip Resistor - Surface Mount 311-12.4KMTR-ND
12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-12.4KMDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-12.4KMDKR-ND
Chip Resistor - Surface Mount 311-12.4KMDKR-ND
12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 12K4, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK0991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK0991
Res, 12K4, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK0991
RES, 12K4, 1%, 0.05W, THICK FILM, 0201; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 12K4, 1%, 0.05W, THICK FILM, 0201; Resistance:12.4kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RC0201FR-0712K4L RC0201FR-0712K4L 311-12.4KMCT-ND 49AK0991
Product Name 20W Resistor RES 12.4K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, 12K4, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 12400 ohms 12400 ohms 12400 ohms
Power Rating 0.0500 watts 20 watts 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1472FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details