Yageo USA RES 127 OHM 1/20W 1% 0201 SMD 127 0.05W 1/20W Thick Film - ¦200ppm/¦C ¦1% 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) 0.010"" (0.26mm) 2 Digi-Reel« RC0201FR-07127RL

Description
RES 127ohm 1/20W 1% 0201 SMD 127 0.05W 1/20W Thick Film - ¦200ppm/¦C ¦1% 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) 0.010"" (0.26mm) 2 Digi-Reel«
Request a Quote Datasheet
Description
RES 127ohm 1/20W 1% 0201 SMD 127 0.05W 1/20W Thick Film - ¦200ppm/¦C ¦1% 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) 0.010"" (0.26mm) 2 Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/20W 1% 0201 SMD 127 0.05W 1/20W Thick Film - ¦200ppm/¦C ¦1% 0201 (0603 Metric) 0.024
Anaheim, CA, United States
RES 127 OHM 1/20W 1% 0201 SMD 127 0.05W 1/20W Thick Film - ¦200ppm/¦C ¦1% 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) 0.010"" (0.26mm) 2 Digi-Reel«
RC0201FR-07127RL
RES 127 OHM 1/20W 1% 0201 SMD 127 0.05W 1/20W Thick Film - ¦200ppm/¦C ¦1% 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) 0.010"" (0.26mm) 2 Digi-Reel« RC0201FR-07127RL
RES 127ohm 1/20W 1% 0201 SMD 127 0.05W 1/20W Thick Film - ¦200ppm/¦C ¦1% 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) 0.010"" (0.26mm) 2 Digi-Reel«

RES 127ohm 1/20W 1% 0201 SMD 127 0.05W 1/20W Thick Film - ¦200ppm/¦C ¦1% 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) 0.010"" (0.26mm) 2 Digi-Reel«

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0201FR-07127RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0201FR-07127RLCT-ND
Chip Resistor - Surface Mount 13-RC0201FR-07127RLCT-ND
127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0201FR-07127RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0201FR-07127RLDKR-ND
Chip Resistor - Surface Mount 13-RC0201FR-07127RLDKR-ND
127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0201FR-07127RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0201FR-07127RLTR-ND
Chip Resistor - Surface Mount 13-RC0201FR-07127RLTR-ND
127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

127 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0201FR-07127RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0201FR-07127RL
Resistors - Chip Resistor - Surface Mount RC0201FR-07127RL
RES 127 OHM 1% 1/20W 0201

RES 127 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RC0201FR-07127RL 13-RC0201FR-07127RLCT-ND RC0201FR-07127RL
Product Name RES 127 OHM 1/20W 1% 0201 SMD 127 0.05W 1/20W Thick Film - ¦200ppm/¦C ¦1% 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) 0.010"" (0.26mm) 2 Digi-Reel« Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614971-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details