Yageo USA Chip Resistor - Surface Mount RC0201FR-07121RL

Description
121 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
121 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-121MCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-121MCT-ND
Chip Resistor - Surface Mount 311-121MCT-ND
121 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

121 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-121MTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-121MTR-ND
Chip Resistor - Surface Mount 311-121MTR-ND
121 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

121 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-121MDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-121MDKR-ND
Chip Resistor - Surface Mount 311-121MDKR-ND
121 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

121 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 121 OHM 1/20W 1% 0201 SMD - RC0201FR-07121RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/20W 1% 0201 SMD
RC0201FR-07121RL
RES 121 OHM 1/20W 1% 0201 SMD RC0201FR-07121RL
RES 121ohm 1/20W 1% 0201 SMD

RES 121ohm 1/20W 1% 0201 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-121MCT-ND RC0201FR-07121RL
Product Name Chip Resistor - Surface Mount RES 121 OHM 1/20W 1% 0201 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details