Yageo USA Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers RC0201FR-07110RL

Description
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC Package / Case: 8-SMD, No Lead Manufacturer: AMIS
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC Package / Case: 8-SMD, No Lead Manufacturer: AMIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC Package / Case: 8-SMD, No Lead Manufacturer: AMIS

Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-SOIC
Package / Case: 8-SMD, No Lead
Manufacturer: AMIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Cards and Network Controllers
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Unlock Full Specs
to access all available technical data

Similar Products

Network Cards - 2804654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCI
Number of Ports 1
View Details
4 Ports 1GbE Copper (RJ45) + 4 Ports 1GbE Fiber (SFP) with Optional Advanced LAN Bypass. Ideal for network segmentation applications. -  - Advantech
Specs
Processor Type 4 Ports 1GbE Copper (RJ45) + 4 Ports 1GbE Fiber (SFP) with Optional Advanced LAN Bypass. Ideal for network segmentation applications.
View Details