Yageo USA Chip Resistor - Surface Mount RC0201DR-075K1L

Description
5.1 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
5.1 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0201DR-075K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0201DR-075K1LTR-ND
Chip Resistor - Surface Mount 13-RC0201DR-075K1LTR-ND
5.1 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

5.1 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0201DR-075K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0201DR-075K1LDKR-ND
Chip Resistor - Surface Mount 13-RC0201DR-075K1LDKR-ND
RES 5.1K OHM 0.5% 1/20W 0201

RES 5.1K OHM 0.5% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0201DR-075K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0201DR-075K1LCT-ND
Chip Resistor - Surface Mount 13-RC0201DR-075K1LCT-ND
RES 5.1K OHM 0.5% 1/20W 0201

RES 5.1K OHM 0.5% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0201DR-075K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC0201DR-075K1L
Resistors - Chip Resistor - Surface Mount RC0201DR-075K1L
RES 5.1K OHM 0.5% 1/20W 0201

RES 5.1K OHM 0.5% 1/20W 0201

Supplier's Site
RES SMD 5.1K OHM 0.5% 1/20W 0201 - 898-RC0201DR-075K1L - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.1K OHM 0.5% 1/20W 0201
898-RC0201DR-075K1L
RES SMD 5.1K OHM 0.5% 1/20W 0201 898-RC0201DR-075K1L
RES SMD 5.1K OHM 0.5% 1/20W 0201

RES SMD 5.1K OHM 0.5% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - RC0201DR-075K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201DR-075K1L
Chip Resistor - Surface Mount RC0201DR-075K1L
RES 5.1K OHM 0.5% 1/20W 0201

RES 5.1K OHM 0.5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RC0201DR-075K1LTR-ND RC0201DR-075K1L 898-RC0201DR-075K1L RC0201DR-075K1L
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 5.1K OHM 0.5% 1/20W 0201 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details