RES 59K OHM 0.5% 1/20W 0201
RES 59K OHM 0.5% 1/20W 0201
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | RC0201DR-0759KL | RC0201DR-0759KL |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 59000 ohms | 59000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |