Yageo USA Chip Resistor - Surface Mount RC0201DR-073KL

Description
3 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC0201DR-073KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0201DR-073KL-ND
Chip Resistor - Surface Mount RC0201DR-073KL-ND
3 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

3 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0201DR-073KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC0201DR-073KL
Resistors - Chip Resistor - Surface Mount RC0201DR-073KL
RES 3K OHM 0.5% 1/20W 0201

RES 3K OHM 0.5% 1/20W 0201

Supplier's Site
RES SMD 3K OHM 0.5% 1/20W 0201 - 898-RC0201DR-073KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 3K OHM 0.5% 1/20W 0201
898-RC0201DR-073KL
RES SMD 3K OHM 0.5% 1/20W 0201 898-RC0201DR-073KL
RES SMD 3K OHM 0.5% 1/20W 0201

RES SMD 3K OHM 0.5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RC0201DR-073KL-ND RC0201DR-073KL 898-RC0201DR-073KL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 3K OHM 0.5% 1/20W 0201
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details