Yageo USA Chip Resistor - Surface Mount RC0201DR-071K2L

Description
1.2 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC0201DR-071K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0201DR-071K2L-ND
Chip Resistor - Surface Mount RC0201DR-071K2L-ND
1.2 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

1.2 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0201DR-071K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0201DR-071K2L
Resistors - Chip Resistor - Surface Mount RC0201DR-071K2L
RES 1.2K OHM 0.5% 1/20W 0201

RES 1.2K OHM 0.5% 1/20W 0201

Supplier's Site
RES SMD 1.2K OHM 0.5% 1/20W 0201 - 898-RC0201DR-071K2L - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.2K OHM 0.5% 1/20W 0201
898-RC0201DR-071K2L
RES SMD 1.2K OHM 0.5% 1/20W 0201 898-RC0201DR-071K2L
RES SMD 1.2K OHM 0.5% 1/20W 0201

RES SMD 1.2K OHM 0.5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RC0201DR-071K2L-ND RC0201DR-071K2L 898-RC0201DR-071K2L
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 1.2K OHM 0.5% 1/20W 0201
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details