127 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
RES 127K OHM 0.5% 1/20W 0201
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RC0201DR-07127KL-ND | RC0201DR-07127KL |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |