Yageo USA Chip Resistor - Surface Mount RC0201DR-0711K3L

Description
11.3 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
11.3 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC0201DR-0711K3L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0201DR-0711K3L-ND
Chip Resistor - Surface Mount RC0201DR-0711K3L-ND
11.3 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

11.3 kOhms ±0.5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0201DR-0711K3L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC0201DR-0711K3L
Resistors - Chip Resistor - Surface Mount RC0201DR-0711K3L
RES 11.3K OHM 0.5% 1/20W 0201

RES 11.3K OHM 0.5% 1/20W 0201

Supplier's Site
RES SMD 11.3KOHM 0.5% 1/20W 0201 - 898-RC0201DR-0711K3L - Utmel Electronic Limited
Hong Kong, China
RES SMD 11.3KOHM 0.5% 1/20W 0201
898-RC0201DR-0711K3L
RES SMD 11.3KOHM 0.5% 1/20W 0201 898-RC0201DR-0711K3L
RES SMD 11.3KOHM 0.5% 1/20W 0201

RES SMD 11.3KOHM 0.5% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - RC0201DR-0711K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201DR-0711K3L
Chip Resistor - Surface Mount RC0201DR-0711K3L
RES 11.3K OHM 0.5% 1/20W 0201

RES 11.3K OHM 0.5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RC0201DR-0711K3L-ND RC0201DR-0711K3L 898-RC0201DR-0711K3L RC0201DR-0711K3L
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 11.3KOHM 0.5% 1/20W 0201 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD185GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details