Yageo USA DRAM RC0100JR-0733RL

Description
Manufacturer: AMIS Category: DRAM Part Status: Obsolete Resistance: 100(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Bootstrap Circuit, Diode Emulation Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: DRAM Part Status: Obsolete Resistance: 100(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Bootstrap Circuit, Diode Emulation Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRAM -  - Win Source Electronics
Laguna Hills, CA, United States
DRAM
DRAM
Manufacturer: AMIS Category: DRAM Part Status: Obsolete Resistance: 100(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Bootstrap Circuit, Diode Emulation Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: DRAM
Part Status: Obsolete
Resistance: 100(ohm)
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Bootstrap Circuit, Diode Emulation
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Name DRAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Memory - 00101927 - Lingto Electronic Limited
Infineon Technologies AG
View Details
Memory - 27S41ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers