Yageo USA Chip Resistor - Surface Mount RC0100JR-0710RL

Description
10 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG6447TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6447TR-ND
Chip Resistor - Surface Mount YAG6447TR-ND
10 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

10 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6447DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6447DKR-ND
Chip Resistor - Surface Mount YAG6447DKR-ND
10 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

10 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6447CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6447CT-ND
Chip Resistor - Surface Mount YAG6447CT-ND
10 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

10 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res Thick Film 01005 10 Ohm 5% 1/32W ±300ppm/°C Molded SMD Paper T/R - 898-RC0100JR-0710RL - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 01005 10 Ohm 5% 1/32W ±300ppm/°C Molded SMD Paper T/R
898-RC0100JR-0710RL
Res Thick Film 01005 10 Ohm 5% 1/32W ±300ppm/°C Molded SMD Paper T/R 898-RC0100JR-0710RL
Res Thick Film 01005 10 Ohm 5% 1/32W ±300ppm/°C Molded SMD Paper T/R

Res Thick Film 01005 10 Ohm 5% 1/32W ±300ppm/°C Molded SMD Paper T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0100JR-0710RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0100JR-0710RL
Resistors - Chip Resistor - Surface Mount RC0100JR-0710RL
RES 10 OHM 5% 1/32W 01005

RES 10 OHM 5% 1/32W 01005

Supplier's Site
Chip Resistor - Surface Mount - RC0100JR-0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0100JR-0710RL
Chip Resistor - Surface Mount RC0100JR-0710RL
RES 10 OHM 5% 1/32W 01005

RES 10 OHM 5% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG6447TR-ND 898-RC0100JR-0710RL RC0100JR-0710RL RC0100JR-0710RL
Product Name Chip Resistor - Surface Mount Res Thick Film 01005 10 Ohm 5% 1/32W ±300ppm/°C Molded SMD Paper T/R Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 01005 01005; 0402; 01005 (0402 Metric)
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details