Yageo USA Chip Resistor - Surface Mount RC0100FR-0740K2L

Description
40.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
40.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG6348TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6348TR-ND
Chip Resistor - Surface Mount YAG6348TR-ND
40.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

40.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6348CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6348CT-ND
Chip Resistor - Surface Mount YAG6348CT-ND
40.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

40.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6348DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6348DKR-ND
Chip Resistor - Surface Mount YAG6348DKR-ND
40.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

40.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 40.2K OHM 1% 1/32W 01005 - 898-RC0100FR-0740K2L - Utmel Electronic Limited
Hong Kong, China
RES SMD 40.2K OHM 1% 1/32W 01005
898-RC0100FR-0740K2L
RES SMD 40.2K OHM 1% 1/32W 01005 898-RC0100FR-0740K2L
RES SMD 40.2K OHM 1% 1/32W 01005

RES SMD 40.2K OHM 1% 1/32W 01005

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0100FR-0740K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC0100FR-0740K2L
Resistors - Chip Resistor - Surface Mount RC0100FR-0740K2L
RES 40.2K OHM 1% 1/32W 01005

RES 40.2K OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number YAG6348TR-ND 898-RC0100FR-0740K2L RC0100FR-0740K2L
Product Name Chip Resistor - Surface Mount RES SMD 40.2K OHM 1% 1/32W 01005 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 01005; 01005 01005 01005; 0402; 01005 (0402 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers